RS Components, Ltd. Link Belts 7005500

Description
Power Twist Plus V belt B/17, 2m
Request a Quote
Description
Power Twist Plus V belt B/17, 2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Link Belts - 7005500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Link Belts
7005500
Link Belts 7005500
Power Twist Plus V belt B/17, 2m

Power Twist Plus V belt B/17, 2m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flat Belts
Product Number 7005500
Product Name Link Belts
Material Pur elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 2009133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Width 0.5000 inch (12.7 mm)
Length 787 inch (20000 mm)
View Details
Link Belts - 7005535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.5118 inch (13 mm)
Length 197 inch (5000 mm)
View Details
Link Belts - 7005513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.5118 inch (13 mm)
Length 197 inch (5000 mm)
View Details
Link Belts - 7005510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.3937 inch (10 mm)
Length 39.37 inch (1000 mm)
View Details