A 6R19-22525 is a 1/4-inch wide flat belt made of one-ply polyester woven cord with a black neoprene coating, designed for high-speed power transmission with a maximum belt speed of 20,000 fpm, working tension of 0.5 to 6 lbs, and a minimum pulley diameter of 1/4 inch. It has a breaking strength of 250 lbs and a length tolerance of -0.5%, with an overall length of 8.86 inches.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flat Belts |
| Product Number | A 6R19-22525 |
| Product Name | 1/4" Wide By 8.86" Long, Flat Belt |
| Material | Polyester |
| Thickness | 0.0180 inch (0.4572 mm) |
| Width | 0.2500 inch (6.35 mm) |