Optibelt (UK) Ltd. V & Wedge Belts XPZ 837 XEP

Description
High performance wedge belts raw edge,
Request a Quote
Description
High performance wedge belts raw edge,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953834 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953834
V & Wedge Belts 1953834
High performance wedge belts raw edge,

High performance wedge belts raw edge,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953834
Product Name V & Wedge Belts
Belt Length 32.95 inch (837.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 20 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 92.91 to 314.96 inch (2360.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 78.74 inch (2000.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Belts - CONTI®V FO LAM POWER - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details