ContiTech AG Industrial Belts CONTI®V FO LAM POWER

Description
Partly laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates suitable for highest loads increased power ratings suitable for clutches suitable for counterbending / back-tensioners
Description
Partly laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates suitable for highest loads increased power ratings suitable for clutches suitable for counterbending / back-tensioners

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V FO LAM POWER - ContiTech AG
Hanover, Germany
Industrial Belts
CONTI®V FO LAM POWER
Industrial Belts CONTI®V FO LAM POWER
Partly laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives. Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates suitable for highest loads increased power ratings suitable for clutches suitable for counterbending / back-tensioners

Partly laminated heavy-duty V-belt with low-stretch aramid tensile member for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives.

Properties:

  • conditionally resistant to oil
  • resistant to temperatures from -30°C to +90°C
  • dust-proof
  • suitable for tropical climates
  • suitable for highest loads
  • increased power ratings
  • suitable for clutches
  • suitable for counterbending / back-tensioners
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V FO LAM POWER
Product Name Industrial Belts
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Double V-Belts - HCC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 89.76 to 226.38 inch (2280.00 to 5750.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 36.42 inch (925.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Industrial Variable Speed Belts - CONTI®V VARISPEED ADVANCE - ContiTech AG
Specs
Belt Length 452.00 to 3147.00 inch (11480.79 to 79933.76 mm)
Type Single Band
Belt Rubber
View Details