RS Components, Ltd. V & Wedge Belts 1368450

Description
SPZ Section Wrapped Wedge Belt 2000mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 2000mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368450 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368450
V & Wedge Belts 1368450
SPZ Section Wrapped Wedge Belt 2000mm L

SPZ Section Wrapped Wedge Belt 2000mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368450
Product Name V & Wedge Belts
Belt Length 78.74 inch (2000.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056712 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 36.18 inch (919.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1368410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 33.46 inch (850.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 2056704 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
View Details
V & Wedge Belts - 1365349 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details