Optibelt (UK) Ltd. V & Wedge Belts XPZ 1212 XEP

Description
High performance wedge belts raw edge, m
Request a Quote
Description
High performance wedge belts raw edge, m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953854 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953854
V & Wedge Belts 1953854
High performance wedge belts raw edge, m

High performance wedge belts raw edge, m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953854
Product Name V & Wedge Belts
Belt Length 47.72 inch (1212.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.87 inch (962.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive Aftermarket Belts - ROFAN™ V-Belts - ContiTech Roulunds Rubber A/S
Specs
Type Single Band
Belt Rubber
Reinforcement Reinforced
View Details