Optibelt (UK) Ltd. V & Wedge Belts XPC 3550 XEP

Description
Optibelt raw edge moulded cogged mainten
Request a Quote
Description
Optibelt raw edge moulded cogged mainten
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2837045 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2837045
V & Wedge Belts 2837045
Optibelt raw edge moulded cogged mainten

Optibelt raw edge moulded cogged mainten

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2837045
Product Name V & Wedge Belts
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 42.80 inch (1087.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Harvester V-Belts - HI - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.75 inch (44.50 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX RE-X - ContiTech Roulunds Rubber A/S
Specs
Belt Length 562.00 to 5000.00 inch (14274.79 to 126999.93 mm)
Type Single Band
Belt Rubber
View Details