RS Components, Ltd. V & Wedge Belts 1739970

Description
SPZ Section Wrapped Wedge Belt 1087mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1087mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1739970 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1739970
V & Wedge Belts 1739970
SPZ Section Wrapped Wedge Belt 1087mm L

SPZ Section Wrapped Wedge Belt 1087mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1739970
Product Name V & Wedge Belts
Belt Length 42.80 inch (1087.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 35.43 inch (900.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 2149766 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.36 inch (314.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1368432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 51.97 inch (1320.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Poly V Belts - 2075950 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 20.00 inch (508.00 mm)
Belt Rubber; Rubber
View Details