Optibelt (UK) Ltd. Flexible Coupling Flectors STERNH1900ZA

Description
Polyurethan coupling star for Habix 19
Request a Quote
Description
Polyurethan coupling star for Habix 19
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2683453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2683453
Flexible Coupling Flectors 2683453
Polyurethan coupling star for Habix 19

Polyurethan coupling star for Habix 19

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2683453
Product Name Flexible Coupling Flectors
Rated Torque 177 In-lbs (204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Any combination of hubs(A 5A15M333308, A 5A15M333310, A 5A15M333312) can be mated with disk( A 5P15M3333 ) to form a coupling - A 5P15M3333 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 1.31 inch (33.3 mm)
Coupling Length 1.89 inch (48 mm)
View Details