Stock Drive Products & Sterling Instrument - SDP/SI Any combination of hubs(A 5A15M333308, A 5A15M333310, A 5A15M333312) can be mated with disk( A 5P15M3333 ) to form a coupling A 5P15M3333

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 5P15M3333 is a torque disc for a split-type coupling series, designed to mate with set screw or split hubs of matching outer diameter to form a lubrication-free, corrosion-resistant coupling. It supports a maximum service torque of 9.04 N·m and operates between -40°C and +85°C. The disc is made of acetal and provides electrical isolation and low inertia. It is compatible with hubs having bore sizes of 8 mm, 10 mm, or 12 mm, all sharing a 33.3 mm outer diameter and a 48 mm length. Assembly is facilitated by interchangeable hubs within the same series.

Datasheet Summary
Powered by GS/AI

A 5P15M3333 is a torque disc for a split-type coupling series, designed to mate with set screw or split hubs of matching outer diameter to form a lubrication-free, corrosion-resistant coupling. It supports a maximum service torque of 9.04 N·m and operates between -40°C and +85°C. The disc is made of acetal and provides electrical isolation and low inertia. It is compatible with hubs having bore sizes of 8 mm, 10 mm, or 12 mm, all sharing a 33.3 mm outer diameter and a 48 mm length. Assembly is facilitated by interchangeable hubs within the same series.

Suppliers

Company
Product
Description
Supplier Links
Any combination of hubs(A 5A15M333308, A 5A15M333310, A 5A15M333312) can be mated with disk( A 5P15M3333 ) to form a coupling - A 5P15M3333 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Any combination of hubs(A 5A15M333308, A 5A15M333310, A 5A15M333312) can be mated with disk( A 5P15M3333 ) to form a coupling
A 5P15M3333
Any combination of hubs(A 5A15M333308, A 5A15M333310, A 5A15M333312) can be mated with disk( A 5P15M3333 ) to form a coupling A 5P15M3333
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number A 5P15M3333
Product Name Any combination of hubs(A 5A15M333308, A 5A15M333310, A 5A15M333312) can be mated with disk( A 5P15M3333 ) to form a coupling
Coupling Type Sliding Block
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
Any A 5D28-25 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D28-2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.3 In-lbs (15.34 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
5 / 8mm Bores, 32mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP05P0832 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
PURCHASE WITH A 5Z 1-2110 - A 5Z 1-2110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 30 In-lbs (34.59 kg-cm)
Rated Speed 11500 rpm
Coupling Diameter 1.2 inch (30.48 mm)
View Details