Optibelt (UK) Ltd. V & Wedge Belts SPZ 1637

Description
High Performance Wedge Belt SK SPZ 1637
Request a Quote
Description
High Performance Wedge Belt SK SPZ 1637
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1448862 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1448862
V & Wedge Belts 1448862
High Performance Wedge Belt SK SPZ 1637

High Performance Wedge Belt SK SPZ 1637

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1448862
Product Name V & Wedge Belts
Belt Length 64.45 inch (1637.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Harvester V-Belts - HI - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.75 inch (44.50 mm)
View Details
V & Wedge Belts - 1368423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 43.78 inch (1112.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Wedge Wrapped V-Belts - SPC Series - SKF/Global
Specs
Metric SPC
Belt Length 66.90 to 492.10 inch (1699.26 to 12499.33 mm)
Type Single Band
View Details
2 suppliers