SKF/Global Wedge Wrapped V-Belts SPC Series

Description
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184
Description
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Suppliers

Company
Product
Description
Supplier Links
Wedge Wrapped V-Belts - SPC Series - SKF/Global
Lansdale, PA, USA
Wedge Wrapped V-Belts
SPC Series
Wedge Wrapped V-Belts SPC Series
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Wrapped Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site
Wedge Banded V-Belts - SPC Series - SKF/Global
Lansdale, PA, USA
Wedge Banded V-Belts
SPC Series
Wedge Banded V-Belts SPC Series
Banded Wedge Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from turning over • Banded belts can transmit more power than single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Banded Wedge Belts

SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band.

Advantages:

• Eliminates excessive belt slip in case of heavy starts of the drive
• Prevents belts from turning over
• Banded belts can transmit more power than single belts, making them more reliable

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site
Wedge Banded V-Belts - SPC Series - SKF/North America
Lansdale, PA, USA
Wedge Banded V-Belts
SPC Series
Wedge Banded V-Belts SPC Series
Banded Wedge Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from turning over • Banded belts can transmit more power than single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Banded Wedge Belts

SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band.

Advantages:

• Eliminates excessive belt slip in case of heavy starts of the drive
• Prevents belts from turning over
• Banded belts can transmit more power than single belts, making them more reliable

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site
Wedge Wrapped V-Belts - SPC Series - SKF/North America
Lansdale, PA, USA
Wedge Wrapped V-Belts
SPC Series
Wedge Wrapped V-Belts SPC Series
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Wrapped Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site

Technical Specifications

  SKF/Global SKF/Global SKF/North America SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number SPC Series SPC Series SPC Series SPC Series
Product Name Wedge Wrapped V-Belts Wedge Banded V-Belts Wedge Banded V-Belts Wedge Wrapped V-Belts
Metric SPC SPC SPC SPC
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056733 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 52.76 inch (1340.00 mm)
Belt Rubber; Rubber
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 7.48 to 23.62 inch (190.00 to 600.00 mm)
Type Single Band
View Details
Wedge Wrapped V-Belts - SPA Series - SKF/Global
Specs
Metric SPA
Belt Length 28.80 to 177.20 inch (731.52 to 4500.88 mm)
Type Single Band
View Details
2 suppliers