Optibelt (UK) Ltd. V & Wedge Belts SPZ 1287

Description
V-belt SK SPZ 1287
Request a Quote
Description
V-belt SK SPZ 1287
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367232 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367232
V & Wedge Belts 1367232
V-belt SK SPZ 1287

V-belt SK SPZ 1287

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367232
Product Name V & Wedge Belts
Belt Length 50.67 inch (1287.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 752mm Pitch Length V-Belt - A 6R12M2L762 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.00 inch (762.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Z/10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.42 to 98.43 inch (290.00 to 2500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365338 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.43 inch (265.00 mm)
Belt Polyamide
View Details
Industrial Belts - CONTI®V GARDEN - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Belt Length 170.00 to 990.00 inch (4318.00 to 25145.99 mm)
Type Single Band
View Details