ContiTech AG Industrial Belts CONTI®V GARDEN

Description
Wrapped heavy-dutey V-belt for controlled slip and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep. Properties: temperature range from –30°C to +80°C conditionally resistant to oil resistant to high shock loads suited for counterbending / back-tensioners suitable for tropical climates dust-proof
Description
Wrapped heavy-dutey V-belt for controlled slip and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep. Properties: temperature range from –30°C to +80°C conditionally resistant to oil resistant to high shock loads suited for counterbending / back-tensioners suitable for tropical climates dust-proof

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V GARDEN - ContiTech AG
Hanover, Germany
Industrial Belts
CONTI®V GARDEN
Industrial Belts CONTI®V GARDEN
Wrapped heavy-dutey V-belt for controlled slip and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep. Properties: temperature range from –30°C to +80°C conditionally resistant to oil resistant to high shock loads suited for counterbending / back-tensioners suitable for tropical climates dust-proof

Wrapped heavy-dutey V-belt for controlled slip and noiseless clutch engagement. Specially developed for machines used in garden and park upkeep.

Properties:

  • temperature range from –30°C to +80°C
  • conditionally resistant to oil
  • resistant to high shock loads
  • suited for counterbending / back-tensioners
  • suitable for tropical climates
  • dust-proof
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V GARDEN
Product Name Industrial Belts
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Harvester V-Belts - HI - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.75 inch (44.50 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056762 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 70.87 inch (1800.00 mm)
Belt Rubber; Rubber
View Details