RS Components, Ltd. V & Wedge Belts 1365338

Description
ConveyXonic J Section Belt 265mm, 3 Ribs
Request a Quote
Description
ConveyXonic J Section Belt 265mm, 3 Ribs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1365338 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1365338
V & Wedge Belts 1365338
ConveyXonic J Section Belt 265mm, 3 Ribs

ConveyXonic J Section Belt 265mm, 3 Ribs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1365338
Product Name V & Wedge Belts
V-Ribbed J
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 46.46 inch (1180.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 2056771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.92 inch (887.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1368355 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 47.52 inch (1207.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 1365345 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 12.36 inch (314.00 mm)
Belt Polyamide
View Details