Optibelt (UK) Ltd. V & Wedge Belts SPC 3750 RP

Description
Optibelt RED POWER 3, SPC section, L 375
Request a Quote
Description
Optibelt RED POWER 3, SPC section, L 375
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1780748 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1780748
V & Wedge Belts 1780748
Optibelt RED POWER 3, SPC section, L 375

Optibelt RED POWER 3, SPC section, L 375

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1780748
Product Name V & Wedge Belts
Belt Length 147.64 inch (3750.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368360 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 53.43 inch (1357.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 244mm Pitch Length V-Belt - A 6R12M2L254 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.00 inch (254.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX LAM ADVANCE - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details