Optibelt (UK) Ltd. V & Wedge Belts SPB 2500

Description
V-belt SK SPB 2500
Request a Quote
Description
V-belt SK SPB 2500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1367295 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1367295
V & Wedge Belts 1367295
V-belt SK SPB 2500

V-belt SK SPB 2500

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1367295
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.51 inch (13.00 mm)
View Details
V & Wedge Belts - 1739975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 57.56 inch (1462.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Agricultural Belts - AGRIDUR® wrapped V-belts - ContiTech AG
Specs
English C (optional feature); D (optional feature); E (optional feature)
Metric SPB (optional feature); SPC (optional feature); 20mm (optional feature); 25mm (optional feature)
Belt Length 12500.00 inch (317499.83 mm)
View Details