Megadyne Americas PW 92A Ivory Ridge-Top V-Belt Form 1

Description
Ridge-top V-belt, Form 1 Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Provide excellent conveying properties wher minimal product contact is required. Excellent for ceramic glazing applications.
Description
Ridge-top V-belt, Form 1 Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Provide excellent conveying properties wher minimal product contact is required. Excellent for ceramic glazing applications.

Suppliers

Company
Product
Description
Supplier Links
PW 92A Ivory Ridge-Top V-Belt - Form 1 - Megadyne Americas
Pineville, NC, United States
PW 92A Ivory Ridge-Top V-Belt
Form 1
PW 92A Ivory Ridge-Top V-Belt Form 1
Ridge-top V-belt, Form 1 Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D Temperature range -5° to 70° C Provide excellent conveying properties wher minimal product contact is required. Excellent for ceramic glazing applications.

Ridge-top V-belt, Form 1

  • Material: PW, thermoplastic polyester elastomer, shore hardness 92A, 40D
  • Temperature range -5° to 70° C
  • Provide excellent conveying properties wher minimal product contact is required.
  • Excellent for ceramic glazing applications.
Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category V-Belts and V-Ribbed Belts
Product Number Form 1
Product Name PW 92A Ivory Ridge-Top V-Belt
English A/4L (optional feature); B/5L (optional feature); C (optional feature)
Metric 13mm (optional feature); 17mm (optional feature); 22mm (optional feature)
Belt Length 984.00 to 1200.00 inch (24993.59 to 30479.98 mm)
Type Single Band
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 45.75 inch (1162.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 9,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 20.67 to 63.98 inch (525.00 to 1625.00 mm)
Type Single Band
View Details
PW 92A Ivory Double V-Belt -  - Megadyne Americas
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature)
Metric 13mm (optional feature); 17mm (optional feature); 22mm (optional feature)
Belt Length 984.00 to 1968.00 inch (24993.59 to 49987.17 mm)
View Details