RS Components, Ltd. V & Wedge Belts 1368413

Description
SPZ Section Wrapped Wedge Belt 940mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 940mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368413 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368413
V & Wedge Belts 1368413
SPZ Section Wrapped Wedge Belt 940mm L

SPZ Section Wrapped Wedge Belt 940mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368413
Product Name V & Wedge Belts
Belt Length 37.01 inch (940.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365346 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 12.36 inch (314.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1739988 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 95.75 inch (2432.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1368439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 57.87 inch (1470.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1368407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 29.53 inch (750.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details