Optibelt (UK) Ltd. V & Wedge Belts 8 X 1020

Description
Optibelt classic V Belts
Request a Quote
Description
Optibelt classic V Belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2826137 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2826137
V & Wedge Belts 2826137
Optibelt classic V Belts

Optibelt classic V Belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2826137
Product Name V & Wedge Belts
Belt Length 40.16 inch (1020.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Z/10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.42 to 98.43 inch (290.00 to 2500.00 mm)
Type Single Band
View Details
Poly V Belts - 2075964 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 22.01 inch (559.00 mm)
Belt Rubber; Rubber
View Details
Industrial Belts - CONTI®V POWER - ContiTech AG
Specs
Metric SPB (optional feature); SPC (optional feature)
Belt Length 1600.00 to 12500.00 inch (40639.98 to 317499.83 mm)
Type Single Band
View Details