Optibelt (UK) Ltd. V & Wedge Belts 6 X 425

Description
Optibelt classic V Belts
Request a Quote
Description
Optibelt classic V Belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2826130 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2826130
V & Wedge Belts 2826130
Optibelt classic V Belts

Optibelt classic V Belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2826130
Product Name V & Wedge Belts
Belt Length 16.73 inch (425.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 38.86 inch (987.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Raw Edge Cogged V-Belts - XPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 28.82 to 177.17 inch (732.00 to 4500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX-X - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Belt Length 505.00 to 5018.00 inch (12826.99 to 127457.13 mm)
Type Single Band
Belt Rubber
View Details