Optibelt (UK) Ltd. Belt Pulleys 40 T10 25-200ZA

Description
Optibelt Timing belts Pulleys for Cylind
Request a Quote
Description
Optibelt Timing belts Pulleys for Cylind
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2362803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2362803
Belt Pulleys 2362803
Optibelt Timing belts Pulleys for Cylind

Optibelt Timing belts Pulleys for Cylind

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2362803
Product Name Belt Pulleys
Pitch Type 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 24
View Details
Steel Timing Pulley Stock - 13-T10-PS-140S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 10mm T10
Material Steel
View Details
3 mm (HTD) Pitch,45 Teeth, 0.3125
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Plain Bore - HTD 14M-85/14M-115 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 14mm
Material Steel; Cast Iron
Teeth 28 to 216
View Details