RS Components, Ltd. Belt Pulleys 1465394

Description
RS PRO P40-3M-09F Timing Belt Pulley
Request a Quote
Description
RS PRO P40-3M-09F Timing Belt Pulley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 1465394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
1465394
Belt Pulleys 1465394
RS PRO P40-3M-09F Timing Belt Pulley

RS PRO P40-3M-09F Timing Belt Pulley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 1465394
Product Name Belt Pulleys
Pitch Type 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 183344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 36
View Details
Belt Pulleys - 182565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 15
View Details
Belt Pulleys - 183338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 32
View Details
Belt Pulleys - 182824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 71 mm (2.8 inch)
View Details