Hangzhou Chinabase Machinery Co., Ltd. Timing Pulley Bar HTD 3M/5M

Description
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to your requirements. Please feel free to contact us with any enquiries.
Request a Quote
Description
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to your requirements. Please feel free to contact us with any enquiries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Pulley Bar HTD 3M/5M
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to your requirements. Please feel free to contact us with any enquiries.

China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to your requirements. Please feel free to contact us with any enquiries.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Timing Pulleys (metric)
Product Number HTD 3M/5M
Product Name Timing Pulley Bar
Pitch Type HTD 3mm HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bore - HTD 14M-40/14M-55 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 14mm
Material Steel; Cast Iron
Teeth 28 to 216
View Details
Timing Pulleys - AT10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type AT 10mm
Material Aluminum
View Details
Plain Bore - HTD 3M-15/5M-09 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 3mm
Material Aluminum; Steel
Teeth 10 to 72
View Details
Timing Pulleys - AT5/AT10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type AT 5mm AT 10mm
Material Aluminum
View Details