Optibelt (UK) Ltd. V & Wedge Belts 3VX 355 XEP

Description
Optibelt raw edge moulded cogged mainten
Request a Quote
Description
Optibelt raw edge moulded cogged mainten
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2836950 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2836950
V & Wedge Belts 2836950
Optibelt raw edge moulded cogged mainten

Optibelt raw edge moulded cogged mainten

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2836950
Product Name V & Wedge Belts
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365333 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 9.69 inch (246.00 mm)
Belt Polyamide
View Details
High Capacity Narrow V-Belts - 19 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive OE/OES Belts -  - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Type Single Band (optional feature); Multiple Band (optional feature)
Belt Rubber
View Details