RS Components, Ltd. V & Wedge Belts 1365333

Description
ConveyXonic J Section Belt 246mm, 3 Ribs
Request a Quote
Description
ConveyXonic J Section Belt 246mm, 3 Ribs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1365333 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1365333
V & Wedge Belts 1365333
ConveyXonic J Section Belt 246mm, 3 Ribs

ConveyXonic J Section Belt 246mm, 3 Ribs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1365333
Product Name V & Wedge Belts
V-Ribbed J
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056717 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
View Details
V & Wedge Belts - 1365340 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.26 inch (286.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1875487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Section Other
Belt Length 12.20 inch (310.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 1368439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 57.87 inch (1470.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details