Optibelt (UK) Ltd. Timing Belts 350 5M 15

Description
Timing belt made of chloroprene, Tooth p
Request a Quote
Description
Timing belt made of chloroprene, Tooth p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171492
Timing Belts 2171492
Timing belt made of chloroprene, Tooth p

Timing belt made of chloroprene, Tooth p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171492
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 267 mm (10.51 inch)
View Details
2 mm (GT3) Pitch, 408 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M408090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
D-8M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
View Details