The Gates GT®3 timing belt is a 2 mm pitch, 9 mm wide, single-sided synchronous belt with neoprene and fiberglass reinforcement, designed for precision power transmission applications. It is available in a range of groove counts and pitch lengths, with the 408-tooth variant having a pitch length of 816 mm and a breaking strength of 93 N per millimeter of belt width. The operating temperature range is -30°C to +100°C (-22°F to +212°F), and the belt is a direct replacement for GT®2 belts. The belt width of 9 mm corresponds to the metric designation '9' in the part number format, and the 408 teeth align with the listed pitch length of 816 mm in the catalog tables.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A36R51M408090 |
| Product Name | 2 mm (GT3) Pitch, 408 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |