SKF/Global D-8M Double Sided Timing Belts

Description
Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates
Description
Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates

Suppliers

Company
Product
Description
Supplier Links
D-8M Double Sided Timing Belts -  - SKF/Global
Lansdale, PA, USA
D-8M Double Sided Timing Belts
D-8M Double Sided Timing Belts
Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates

Double Sided Timing Belts

Construction details

Tension members: The tension members are made from low stretch glass fibre cords.

Rubber cushion: The rubber cushion is made from a chloroprene compound.

Tooth wrapping fabric: Polyamide industrial fabric.

Features:

• Moderately oil-resistant
• Temperature range from –25 to +85 °C
• Ozone resistant
• Excellent dimensional stability
• Suitable for tropical climates

Supplier's Site

Technical Specifications

  SKF/Global
Product Category Timing Belts (metric)
Product Name D-8M Double Sided Timing Belts
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
Belt Length 512 to 6880 mm (20.16 to 271 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 800 mm (31.5 inch)
View Details
2 mm (GT3) Pitch, 426 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M426090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details