Optibelt (UK) Ltd. Timing Belts 345 L 100

Description
Timing belts made by chloroprene Profil
Request a Quote
Description
Timing belts made by chloroprene Profil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171491
Timing Belts 2171491
Timing belts made by chloroprene Profil

Timing belts made by chloroprene Profil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171491
Product Name Timing Belts
Metric Pitch 9.525mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1884527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 800 mm (31.5 inch)
View Details
2 mm (GT3) Pitch, 228 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M228030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
D-8M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
View Details