Optibelt (UK) Ltd. Timing Belts 318 3MHP 9

Description
High performance timing belts,made of ch
Request a Quote
Description
High performance timing belts,made of ch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171399
Timing Belts 2171399
High performance timing belts,made of ch

High performance timing belts,made of ch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171399
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1690 mm (66.54 inch)
View Details
2 mm (GT3) Pitch, 155 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M155030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details