The Gates GT™3 timing belt is a 2 mm pitch, neoprene belt with fiberglass reinforcement and nylon covering, designed for synchronized power transmission. It is available in 3 mm width and has 155 teeth, corresponding to a pitch length of 310 mm (12.205 in.) as listed in the metric code series. The belt operates within a temperature range of -30°C to +100°C (-22°F to +212°F) and has a working tension of 734 N for a 25.4 mm wide belt, scaled proportionally for narrower widths. GT™3 belts are direct replacements for GT™2 belts. The belt is not reinforced or otherwise modified beyond standard construction; no additional dimensions or certifications beyond those stated are provided.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A36R51M155030 |
| Product Name | 2 mm (GT3) Pitch, 155 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |