PIX Transmissions Limited Special Application Transmission Belts PIX-TorquePlus®-XT2 HIGH POWER

Description
FEATURES • 50% to 70% enhancement in power-rating over PIX-X'act® HTD/STD Belts • Synchronous power transmission • Higher angular speed, resistance to loads and Low noise • Free from maintenance, No lubrication • Increased operational efficiency up to 98% • Temperature resistance up to 100°C • Optimum operational efficiency and augmented Belt life • Lower operational cost • Antistatic properties as required by ISO 9563 • Standard: BS 4548, ISO 13050, ISO 5296, DIN 7721 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range Length Designation 5M 5.00 2.06 3.80 300 5M to 2250 5M Lp 8M 8.00 3.48 6.00 344 8M to 4400 8M Lp 14M 14.00 6.02 10.00 966 14M to 4578 14M Lp S5M 5.00 1.91 3.40 S5M 350 to S5M 2525 Lp S8M 8.00 3.05 5.30 S8M 376 to S8M 2848 Lp 2M 2.00 0.75 1.36 52 2M TO 750 2M Lp 3M 3.00 1.17 2.40 60 3M to 6804 3M Lp 5M 5.00 2.06 3.80 180 5M to 3750 5M Lp 8M 8.00 3.48 6.00 184 8M to 6880 8M Lp 14M 14.00 6.02 10.00 812 14M to 8120 14M Lp APPLICATION Food processing, packaging, paper machines, printing machines, robotic equipment, conveyors, office equipment, medical equipment.
Description
FEATURES • 50% to 70% enhancement in power-rating over PIX-X'act® HTD/STD Belts • Synchronous power transmission • Higher angular speed, resistance to loads and Low noise • Free from maintenance, No lubrication • Increased operational efficiency up to 98% • Temperature resistance up to 100°C • Optimum operational efficiency and augmented Belt life • Lower operational cost • Antistatic properties as required by ISO 9563 • Standard: BS 4548, ISO 13050, ISO 5296, DIN 7721 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range Length Designation 5M 5.00 2.06 3.80 300 5M to 2250 5M Lp 8M 8.00 3.48 6.00 344 8M to 4400 8M Lp 14M 14.00 6.02 10.00 966 14M to 4578 14M Lp S5M 5.00 1.91 3.40 S5M 350 to S5M 2525 Lp S8M 8.00 3.05 5.30 S8M 376 to S8M 2848 Lp 2M 2.00 0.75 1.36 52 2M TO 750 2M Lp 3M 3.00 1.17 2.40 60 3M to 6804 3M Lp 5M 5.00 2.06 3.80 180 5M to 3750 5M Lp 8M 8.00 3.48 6.00 184 8M to 6880 8M Lp 14M 14.00 6.02 10.00 812 14M to 8120 14M Lp APPLICATION Food processing, packaging, paper machines, printing machines, robotic equipment, conveyors, office equipment, medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Nagpur, Maharashtra, India
Special Application Transmission Belts
PIX-TorquePlus®-XT2 HIGH POWER
Special Application Transmission Belts PIX-TorquePlus®-XT2 HIGH POWER
FEATURES • 50% to 70% enhancement in power-rating over PIX-X'act® HTD/STD Belts • Synchronous power transmission • Higher angular speed, resistance to loads and Low noise • Free from maintenance, No lubrication • Increased operational efficiency up to 98% • Temperature resistance up to 100°C • Optimum operational efficiency and augmented Belt life • Lower operational cost • Antistatic properties as required by ISO 9563 • Standard: BS 4548, ISO 13050, ISO 5296, DIN 7721 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range Length Designation 5M 5.00 2.06 3.80 300 5M to 2250 5M Lp 8M 8.00 3.48 6.00 344 8M to 4400 8M Lp 14M 14.00 6.02 10.00 966 14M to 4578 14M Lp S5M 5.00 1.91 3.40 S5M 350 to S5M 2525 Lp S8M 8.00 3.05 5.30 S8M 376 to S8M 2848 Lp 2M 2.00 0.75 1.36 52 2M TO 750 2M Lp 3M 3.00 1.17 2.40 60 3M to 6804 3M Lp 5M 5.00 2.06 3.80 180 5M to 3750 5M Lp 8M 8.00 3.48 6.00 184 8M to 6880 8M Lp 14M 14.00 6.02 10.00 812 14M to 8120 14M Lp APPLICATION Food processing, packaging, paper machines, printing machines, robotic equipment, conveyors, office equipment, medical equipment.

FEATURES
• 50% to 70% enhancement in power-rating over PIX-X'act® HTD/STD Belts
• Synchronous power transmission
• Higher angular speed, resistance to loads and Low noise
• Free from maintenance, No lubrication
• Increased operational efficiency up to 98%
• Temperature resistance up to 100°C
• Optimum operational efficiency and augmented Belt life
• Lower operational cost
• Antistatic properties as required by ISO 9563
• Standard: BS 4548, ISO 13050, ISO 5296, DIN 7721

PRODUCT RANGE

SectionPitch
(mm)
Tooth Height
(mm)
Belt
Thickness
(mm)
Manufacturing
Range
Length
Designation
5M5.002.063.80300 5M to 2250 5MLp
8M8.003.486.00344 8M to 4400 8MLp
14M14.006.0210.00966 14M to 4578 14MLp
S5M5.001.913.40S5M 350 to S5M 2525Lp
S8M8.003.055.30S8M 376 to S8M 2848Lp
2M2.000.751.3652 2M TO 750 2MLp
3M3.001.172.4060 3M to 6804 3MLp
5M5.002.063.80180 5M to 3750 5MLp
8M8.003.486.00184 8M to 6880 8MLp
14M14.006.0210.00812 14M to 8120 14MLp

APPLICATION
Food processing, packaging, paper machines, printing machines, robotic equipment, conveyors, office equipment, medical equipment.

Supplier's Site

Technical Specifications

  PIX Transmissions Limited
Product Category Timing Belts (metric)
Product Number PIX-TorquePlus®-XT2 HIGH POWER
Product Name Special Application Transmission Belts
Metric Pitch 5mm to 14mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 59
Belt Material Rubber; Rubber
View Details
2 mm (GT3) Pitch, 145 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M145090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details