Optibelt (UK) Ltd. Timing Belts 1600 8M 50

Description
Omega Rubber Timing Belts 1600 8M 50
Request a Quote
Description
Omega Rubber Timing Belts 1600 8M 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042884
Timing Belts 2042884
Omega Rubber Timing Belts 1600 8M 50

Omega Rubber Timing Belts 1600 8M 50

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042884
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1884572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 2400 mm (94.49 inch)
View Details
GT2 (2MM) Pitch, 62 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M062060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
D-8M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
View Details