RS Components, Ltd. Timing Belts 1884572

Description
ContiTech Synchroforce CXP, 8M, W 30mm,
Request a Quote
Description
ContiTech Synchroforce CXP, 8M, W 30mm,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1884572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1884572
Timing Belts 1884572
ContiTech Synchroforce CXP, 8M, W 30mm,

ContiTech Synchroforce CXP, 8M, W 30mm,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1884572
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1600 mm (62.99 inch)
View Details
Timing Belts - 1821306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 300 mm (11.81 inch)
View Details
Timing Belts - 1755171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1040 mm (40.94 inch)
View Details
Timing Belts - 1821302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 225 mm (8.86 inch)
View Details