Optibelt (UK) Ltd. V & Wedge Belts 13 X 1676

Description
VB Classic V Belt A 66
Request a Quote
Description
VB Classic V Belt A 66
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043065 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043065
V & Wedge Belts 2043065
VB Classic V Belt A 66

VB Classic V Belt A 66

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043065
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 26.38 inch (670.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX MULTILAM POWER - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details