RS Components, Ltd. V & Wedge Belts 1368404

Description
SPZ Section Wrapped Wedge Belt 670mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 670mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368404 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368404
V & Wedge Belts 1368404
SPZ Section Wrapped Wedge Belt 670mm L

SPZ Section Wrapped Wedge Belt 670mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368404
Product Name V & Wedge Belts
Belt Length 26.38 inch (670.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 42.80 inch (1087.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 1368411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 35.43 inch (900.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Poly V Belts - 2075965 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 24.02 inch (610.00 mm)
Belt Rubber; Rubber
View Details