Optibelt (UK) Ltd. Timing Belts 1000 8M 30

Description
Omega Rubber Timing Belts 1000 8M 30
Request a Quote
Description
Omega Rubber Timing Belts 1000 8M 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042933
Timing Belts 2042933
Omega Rubber Timing Belts 1000 8M 30

Omega Rubber Timing Belts 1000 8M 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042933
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 2400 mm (94.49 inch)
View Details
2 mm (GT3) Pitch, 190 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M190060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details