PIX Transmissions Limited Agricultural Transmission Belts PIX-POTATO HARVESTER

Description
PIX-Potato Harvester Belts are used in machines for harvesting underground root crops viz. potato, garlic, sweet potatoes, carrots, peanuts etc. FEATURES • Special construction of belts offers highly efficient positive engagement drive, hence no slippage and speed variation • Curvilinear tooth profile for uniform stress distribution • Reduced tooth jump • Low noise, smooth operation & precise registration • Resistant to shock, elongation & extreme weather conditions PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Tooth Thickness. (mm) 14M 14 6.02 10.0
Description
PIX-Potato Harvester Belts are used in machines for harvesting underground root crops viz. potato, garlic, sweet potatoes, carrots, peanuts etc. FEATURES • Special construction of belts offers highly efficient positive engagement drive, hence no slippage and speed variation • Curvilinear tooth profile for uniform stress distribution • Reduced tooth jump • Low noise, smooth operation & precise registration • Resistant to shock, elongation & extreme weather conditions PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Tooth Thickness. (mm) 14M 14 6.02 10.0

Suppliers

Company
Product
Description
Supplier Links
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Nagpur, Maharashtra, India
Agricultural Transmission Belts
PIX-POTATO HARVESTER
Agricultural Transmission Belts PIX-POTATO HARVESTER
PIX-Potato Harvester Belts are used in machines for harvesting underground root crops viz. potato, garlic, sweet potatoes, carrots, peanuts etc. FEATURES • Special construction of belts offers highly efficient positive engagement drive, hence no slippage and speed variation • Curvilinear tooth profile for uniform stress distribution • Reduced tooth jump • Low noise, smooth operation & precise registration • Resistant to shock, elongation & extreme weather conditions PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Tooth Thickness. (mm) 14M 14 6.02 10.0

PIX-Potato Harvester Belts are used in machines for harvesting underground root crops viz. potato, garlic, sweet potatoes, carrots, peanuts etc.

FEATURES
• Special construction of belts offers highly efficient positive engagement drive, hence no slippage and speed variation
• Curvilinear tooth profile for uniform stress distribution
• Reduced tooth jump
• Low noise, smooth operation & precise registration
• Resistant to shock, elongation & extreme weather conditions

PRODUCT RANGE

SectionPitch
(mm)
Tooth Height
(mm)
Tooth Thickness.
(mm)
14M146.0210.0
Supplier's Site

Technical Specifications

  PIX Transmissions Limited
Product Category Timing Belts (metric)
Product Number PIX-POTATO HARVESTER
Product Name Agricultural Transmission Belts
Metric Pitch 14mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1884528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 880 mm (34.65 inch)
View Details
2 mm (GT3) Pitch, 157 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M157060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
D-8M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
View Details