Optibelt (UK) Ltd. V & Wedge Belts 10 X 925

Description
VB Classic V Belt Z 37
Request a Quote
Description
VB Classic V Belt Z 37
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043010 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043010
V & Wedge Belts 2043010
VB Classic V Belt Z 37

VB Classic V Belt Z 37

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043010
Product Name V & Wedge Belts
Belt Length 37.28 inch (947.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 295mm Pitch Length V-Belt - A 6R12M2L305 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 12.01 inch (305.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Y/6 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.02 to 33.46 inch (280.00 to 850.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 55.12 inch (1400.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details