ContiTech AG Automotive OEM Belts CONTI® UNIPOWER

Description
The standard solution for long service life Properties: Long service life: potential for over 240,000 km Wide operating temperature range from -40°C to +140°C Excellent abrasion resistance Excellent noise behavior Increased system service life Profile shaped for maximum dimensional precision 1 | Textured surface 2 | EPDM covering layer Fiber-free Fibrous (optional) 3 | Cord PES PES-HM AR PA 4 | Embedding compound (optional) Fibrous 5 | EPDM profile compound Fiber-free 6 | Profile surface NFT flock technology
Description
The standard solution for long service life Properties: Long service life: potential for over 240,000 km Wide operating temperature range from -40°C to +140°C Excellent abrasion resistance Excellent noise behavior Increased system service life Profile shaped for maximum dimensional precision 1 | Textured surface 2 | EPDM covering layer Fiber-free Fibrous (optional) 3 | Cord PES PES-HM AR PA 4 | Embedding compound (optional) Fibrous 5 | EPDM profile compound Fiber-free 6 | Profile surface NFT flock technology

Suppliers

Company
Product
Description
Supplier Links
Automotive OEM Belts - CONTI® UNIPOWER - ContiTech AG
Hanover, Germany
Automotive OEM Belts
CONTI® UNIPOWER
Automotive OEM Belts CONTI® UNIPOWER
The standard solution for long service life Properties: Long service life: potential for over 240,000 km Wide operating temperature range from -40°C to +140°C Excellent abrasion resistance Excellent noise behavior Increased system service life Profile shaped for maximum dimensional precision 1 | Textured surface 2 | EPDM covering layer Fiber-free Fibrous (optional) 3 | Cord PES PES-HM AR PA 4 | Embedding compound (optional) Fibrous 5 | EPDM profile compound Fiber-free 6 | Profile surface NFT flock technology

The standard solution for long service life

Properties:

  • Long service life: potential for over 240,000 km
  • Wide operating temperature range from -40°C to +140°C
  • Excellent abrasion resistance
  • Excellent noise behavior
  • Increased system service life
  • Profile shaped for maximum dimensional precision

1 | Textured surface 2 | EPDM covering layer

  • Fiber-free
  • Fibrous (optional)

3 | Cord

  • PES
  • PES-HM
  • AR
  • PA

4 | Embedding compound (optional)

  • Fibrous

5 | EPDM profile compound

  • Fiber-free

6 | Profile surface

  • NFT flock technology
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI® UNIPOWER
Product Name Automotive OEM Belts
Unlock Full Specs
to access all available technical data

Similar Products

Classical Section V-Belts - 5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 7.48 to 23.62 inch (190.00 to 600.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 396mm Pitch Length V-Belt - A 6R12M2L406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.98 inch (406.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2149767 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.36 inch (314.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details