RS Components, Ltd. V & Wedge Belts 2056778

Description
Cogged Wedge Belt XPZ1000
Request a Quote
Description
Cogged Wedge Belt XPZ1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2056778 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2056778
V & Wedge Belts 2056778
Cogged Wedge Belt XPZ1000

Cogged Wedge Belt XPZ1000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2056778
Product Name V & Wedge Belts
Belt Length 39.37 inch (1000.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075971 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 22.01 inch (559.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056751 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 52.44 inch (1332.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 51.97 inch (1320.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1365353 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 15.28 inch (388.00 mm)
Belt Polyamide
View Details