Optibelt (UK) Ltd. V & Wedge Belts 10 X 600

Description
VB Classic V Belt Z 24
Request a Quote
Description
VB Classic V Belt Z 24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2042992 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2042992
V & Wedge Belts 2042992
VB Classic V Belt Z 24

VB Classic V Belt Z 24

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2042992
Product Name V & Wedge Belts
Belt Length 24.49 inch (622.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 57.56 inch (1462.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Classical V-Belts - HC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.87 inch (22.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX DUAL - ContiTech Roulunds Rubber A/S
Specs
Belt Length 1949.00 to 7105.00 inch (49504.57 to 180466.90 mm)
Type Single Band
Belt Rubber
View Details