RS Components, Ltd. V & Wedge Belts 1739975

Description
SPZ Section Wrapped Wedge Belt 1462mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1462mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1739975 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1739975
V & Wedge Belts 1739975
SPZ Section Wrapped Wedge Belt 1462mm L

SPZ Section Wrapped Wedge Belt 1462mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1739975
Product Name V & Wedge Belts
Belt Length 57.56 inch (1462.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365333 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 9.69 inch (246.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2056731 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 48.82 inch (1240.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1365365 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 22.05 inch (560.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1739974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 52.64 inch (1337.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details