ContiTech Roulunds Rubber A/S Industrial Transmission Belts ROFLEX DUAL

Description
Wrapped double-V-belts for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives Properties: conditionally resistant to oil resistant to temperatures from -55°C to +70°C electrically conductive to ISO 1813 dust-proof suitable for tropical climates suitable for counterbending
Description
Wrapped double-V-belts for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives Properties: conditionally resistant to oil resistant to temperatures from -55°C to +70°C electrically conductive to ISO 1813 dust-proof suitable for tropical climates suitable for counterbending

Suppliers

Company
Product
Description
Supplier Links
Industrial Transmission Belts - ROFLEX DUAL - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Industrial Transmission Belts
ROFLEX DUAL
Industrial Transmission Belts ROFLEX DUAL
Wrapped double-V-belts for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives Properties: conditionally resistant to oil resistant to temperatures from -55°C to +70°C electrically conductive to ISO 1813 dust-proof suitable for tropical climates suitable for counterbending

Wrapped double-V-belts for demanding drives in all sectors of machine engineering. Suited for operation of reverse drives
Properties:

  • conditionally resistant to oil
  • resistant to temperatures from -55°C to +70°C
  • electrically conductive to ISO 1813
  • dust-proof
  • suitable for tropical climates
  • suitable for counterbending
Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Number ROFLEX DUAL
Product Name Industrial Transmission Belts
Belt Length 1949.00 to 7105.00 inch (49504.57 to 180466.90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149762 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 10.43 inch (265.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
Automotive Aftermarket Belts - ROFAN™ V-Ribbed Belts - ContiTech Roulunds Rubber A/S
Specs
Belt Length 21.18 to 116.14 inch (538.00 to 2950.00 mm)
Type Multiple Band
Belt Rubber
View Details