Optex, Inc. Photoelectric CDD-11P

Description
CYLINDER, METAL, LIMITED RANGE (DIFFUSE), 110MM, PNP, 2M CABLE, RED LED, (19566). FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDER, METAL, LIMITED RANGE (DIFFUSE), 110MM, PNP, 2M CABLE, RED LED, (19566). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102583201 - Radwell International
Willingboro, NJ, United States
Photoelectric
102583201
Photoelectric 102583201
CYLINDER, METAL, LIMITED RANGE (DIFFUSE), 110MM, PNP, 2M CABLE, RED LED, (19566). FREE 2 YEAR RADWELL WARRANTY

CYLINDER, METAL, LIMITED RANGE (DIFFUSE), 110MM, PNP, 2M CABLE, RED LED, (19566). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102583201
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX4096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Switches (Solid State) - A1146EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details