Optex, Inc. Photoelectric C2DP-80N

Description
M18 CYLINDRICAL, PLASTIC HOUSING, RED LED, DIFFUSE REFLECTIVE, 800MM, NPN, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
M18 CYLINDRICAL, PLASTIC HOUSING, RED LED, DIFFUSE REFLECTIVE, 800MM, NPN, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102582010 - Radwell International
Willingboro, NJ, United States
Photoelectric
102582010
Photoelectric 102582010
M18 CYLINDRICAL, PLASTIC HOUSING, RED LED, DIFFUSE REFLECTIVE, 800MM, NPN, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

M18 CYLINDRICAL, PLASTIC HOUSING, RED LED, DIFFUSE REFLECTIVE, 800MM, NPN, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102582010
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details