Win Source Part Number: 1347017-A19520LUBBTN
Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Type: Hall Effect
Package: Tape & Reel
Actuator Material: Ferrous Metals
Standard Package: 12,000
Frequency: 12 kHz
Output Type: Current
Voltage - Supply: 4V ~ 24V
Package / Case: 2-SIP Module
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A19520
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1347017-A19520LUBBTN-FSNHPYUE-A |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial |