Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL WINDOWS
OPHIR-SPIRICON INC.
61789 --
Ophir-Spiricon Inc.
61789
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Ophir-Spiricon Inc.
Logan, UT, USA
61789
61789
Supplier's Site
Ophir-Spiricon Inc.
Logan, UT, USA
61789
61789
Supplier's Site
Technical Specifications
Ophir-Spiricon Inc.
Ophir-Spiricon Inc.
Product Category
Optical Windows
Optical Windows
Product Number
61789
61789
Window Type
Plane
Plane
Windows Features
Anti-Reflection Coating
No Coating
Coating Material
Ophir Black Magic
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
405nm Blue Laser Windows
Specs
Wavelength Range
405 nm (4050 Å)
Window Material
Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features
No Coating
View Details
Newport MKS
Fiber Laser Protective Window, Fused Silica, 22.4 mm, 4.0 mm Thick, 1030-1090 nm
632252-117
Specs
Window Material
UV Grade Fused Silica; Fused Silica
Windows Features
Anti-Reflection Coating
Coating Material
1030 to 1090 nm
View Details
CRYSTECH, Inc.
Windows
Specs
Window Material
BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features
No Coating
Window Shape
Circular; Square; Rectangular
View Details
CASTECH, Inc.
Square Windows
WINS-254-063-UVFS
Specs
Window Type
Plane
Window Material
UV Grade Fused Silica
Window Shape
Square
View Details