onsemi Bridge Rectifiers - W02G W02G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1279951-W02G Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Categories: Discrete Semiconductor Products Supplier Device Package: WOB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Circular, WOB Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Consumer Electronics Family Part Number: W02 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 1A Current - Reverse Leakage at Vr: 5μA at 200V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1279951-W02G Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Categories: Discrete Semiconductor Products Supplier Device Package: WOB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Circular, WOB Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Consumer Electronics Family Part Number: W02 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 1A Current - Reverse Leakage at Vr: 5μA at 200V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - W02G - 1279951-W02G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - W02G
1279951-W02G
Bridge Rectifiers - W02G 1279951-W02G
Manufacturer: ON Semiconductor Win Source Part Number: 1279951-W02G Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Categories: Discrete Semiconductor Products Supplier Device Package: WOB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Circular, WOB Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Consumer Electronics Family Part Number: W02 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 1A Current - Reverse Leakage at Vr: 5μA at 200V

Manufacturer: ON Semiconductor
Win Source Part Number: 1279951-W02G
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: WOB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-Circular, WOB
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Lighting, Consumer Electronics
Family Part Number: W02
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 1A
Current - Reverse Leakage at Vr: 5μA at 200V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1279951-W02G
Product Name Bridge Rectifiers - W02G
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4466 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Single high-speed switching diode - BAS21JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers